Connector Header Surface Mount, Right Angle 2 position
Connector Header Surface Mount, Right Angle 2 position
02P MICRO MNL ASSY,R/A,SMT LF
2 Pos Power Connector, 5A, 250V, RA SMD, Male Pin Product overview: 3-794627-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794627-2 can be used for catalog matching and distributor lookup.
02P MICRO MNL ASSY,R/A,SMT LF ROHS COMPLIANT: YES
02P MICRO MNL ASSY,R/A,SMT LF
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33264CT-ND | 3-794627-2 | 316-3-794627-2 | 38AH4197 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | SMD 5A 250V Electronic Connector | 02P Micro Mnl Assy,r/a,smt Lf Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount, Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |