TE Connectivity Rectangular Connectors - 3-794624-8 3-794624-8

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764446-3-794624-8 Series: Micro MATE-N-LOK Number of Positions: 8 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794624 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43045-5809; 43045-0808; 43045-0807; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764446-3-794624-8 Series: Micro MATE-N-LOK Number of Positions: 8 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794624 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43045-5809; 43045-0808; 43045-0807; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3-794624-8 - 764446-3-794624-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-794624-8
764446-3-794624-8
Rectangular Connectors - 3-794624-8 764446-3-794624-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764446-3-794624-8 Series: Micro MATE-N-LOK Number of Positions: 8 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794624 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43045-5809; 43045-0808; 43045-0807; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764446-3-794624-8
Series: Micro MATE-N-LOK
Number of Positions: 8
Operating Temperature Range: -40°C ~ 105°C
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250V
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 794624
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 43045-5809; 43045-0808; 43045-0807;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - A116363TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A116363TR-ND
Headers, Male Pins A116363TR-ND
"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-3-794624-8
5A 250V Electronic Connector 316-3-794624-8
8 Pos Wire-to-Board Rectangular Connector, 5A, 250V, SMT Product overview: 3-794624-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794624-8 can be used for catalog matching and distributor lookup.

8 Pos Wire-to-Board Rectangular Connector, 5A, 250V, SMT Product overview: 3-794624-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794624-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - 3-794624-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794624-8
Pin & Socket Connectors 3-794624-8
08P MICRO MNL ASSY,R/A,SMT LF

08P MICRO MNL ASSY,R/A,SMT LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794624-8
Pin & Socket Connectors 3-794624-8
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
08P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity - 36AC3533 - Newark, An Avnet Company
Chicago, IL, United States
08P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity
36AC3533
08P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity 36AC3533
08P MICRO MNL ASSY,R/A,SMT LF

08P MICRO MNL ASSY,R/A,SMT LF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 764446-3-794624-8 A116363TR-ND 316-3-794624-8 3-794624-8 36AC3533
Product Name Rectangular Connectors - 3-794624-8 Headers, Male Pins 5A 250V Electronic Connector Pin & Socket Connectors 08P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Micro Connector and Nano Connector
Termination Solder SMD/SMT
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data