"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
06P MICRO MNL ASSY,R/A,SMT LF
Pin & Socket Connectors 06P MICRO MNL ASSY R/A SMT LF
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111165TR-ND | 3-794624-6 | 792-3-794624-6 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Pin & Socket Connectors 06P MICRO MNL ASSY R/A SMT LF |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 6 # |