The 02P Micro MATE-N-LOK connector system is designed for wire-to-wire and wire-to-board applications, featuring a 3 mm centerline spacing and a maximum current rating of 5 Amps per line. It supports wire sizes from 30 to 18 AWG and insulation diameters up to 1.52 mm. The connector is available in both single-row and dual-row configurations, with options for crimp, snap-in pin, and receptacle contacts. It is compatible with various mounting styles, including surface mount and through-hole, and offers low-profile designs for space-constrained applications. The product is UL, CSA, and VDE approved, making it suitable for a range of applications including household appliances, lighting, and factory automation. The maximum operating temperature is 105°C, and it is rated for 250 Volts AC/DC.
Connector Header Surface Mount, Right Angle 2 position
02P MICRO MNL ASSY,R/A,SMT LF
CONN HEADER SMD R/A 2POS
02P MICRO MNL ASSY,R/A,SMT LF
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794622-2-ND | 3-794622-2 | 3-794622-2 | 18R2947 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 02P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |