08P MICRO MNL ASSY,R/A,HDR,LF
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
8 Pos Rectangular Connector, Wire-to-Board, 5A, Gold, Right Angle, Through Hole Product overview: 3-794620-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794620-8 can be used for catalog matching and distributor lookup.
CONN HEADER 8POS DUAL R/A GOLD
WTB CONN, R/A HEADER, 8POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
08P MICRO MNL ASSY,R/A,HDR,LF ROHS COMPLIANT: YES
08P MICRO MNL ASSY,R/A,HDR,LF
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794620-8 | A34890-ND | 316-3-794620-8 | 792-3-794620-8 | 18R2943 | 98AC5065 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | Through-Hole 5A Electronic Connector | CONN HEADER 8POS DUAL R/A GOLD | Wtb Conn, R/a Header, 8Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity | 08P Micro Mnl Assy,r/a,hdr,lf Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Micro Connector and Nano Connector | |||
| Mounting | Through Hole, Right Angle | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Number of Contacts | 8 # |