4 Pos Power Connector, 5A, 250V, R/A, Wire-to-Board, Gold Contact Product overview: 3-794620-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794620-4 can be used for catalog matching and distributor lookup.
04P MICRO MNL ASSY,R/A,HDR,LF
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
04P MICRO MNL ASSY,R/A,HDR,LF ROHS COMPLIANT: YES
CONNECTOR, HEADER, 4POS, 3MM, PCB; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-794620-4 | 3-794620-4 | A34888-ND | 38AH4196 | 33M8549 |
| Product Name | 5A 250V Electronic Connector | Pin & Socket Connectors | Headers, Male Pins | 04P Micro Mnl Assy,r/a,hdr,lf Rohs Compliant Amp - Te Connectivity | Connector, Header, 4Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Through Hole Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps |