"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
08P MICRO MNL ASSY R/A HDR LF
8 Pos Power Connector, Wire-to-Board, Right Angle, 5A, 250V, Tin Product overview: 3-794618-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794618-8 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Connector Systems:Wire-to-Boar
CONN HEADER 8POS DUAL R/A TIN
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33255-ND | 3-794618-8 | 316-3-794618-8 | 16M3021 | 792-3-794618-8 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | 5A 250V Electronic Connector | Plug & Socket Connector, Plug, 8Pos, 3Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 8POS DUAL R/A TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Number of Contacts | 8 # |