06P MICRO MNL ASSY R/A HDR LF
6 Pos, 5A, 250V, Wire-to-Board, Right Angle Power Connector Product overview: 3-794618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794618-6 can be used for catalog matching and distributor lookup.
TE Connectivity 3-794618-6 PCB Header
TE Connectivity 3-794618-6 PCB Header
TE Connectivity 3-794618-6 PCB Header
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION, 3MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-794618-6 | 316-3-794618-6 | 1735371 | 4959445P | A33254-ND | 16M3020 |
| Product Name | Pin & Socket Connectors | 5A 250V Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Plug & Socket Connector, Plug, 6 Position, 3Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Through Hole Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 5.0 amps | |||||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |