TE Connectivity Headers, Male Pins 3-794618-4

Description
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33253-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33253-ND
Headers, Male Pins A33253-ND
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Rectangular Connectors - 3-794618-4 - 849073-3-794618-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-794618-4
849073-3-794618-4
Rectangular Connectors - 3-794618-4 849073-3-794618-4
Manufacturer: TE Connectivity Win Source Part Number: 849073-3-794618-4 Series: Micro MATE-N-LOK Features: Connector Header position Package: Tray Family Name: 794618 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 377 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 37946184, A33253

Manufacturer: TE Connectivity
Win Source Part Number: 849073-3-794618-4
Series: Micro MATE-N-LOK
Features: Connector Header position
Package: Tray
Family Name: 794618
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 377
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 37946184, A33253

Buy Now Datasheet
PCB Headers - 4959439P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959439P
PCB Headers 4959439P
TE Connectivity 3-794618-4 PCB Header

TE Connectivity 3-794618-4 PCB Header

Supplier's Site
PCB Headers - 1735365 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735365
PCB Headers 1735365
TE Connectivity 3-794618-4 PCB Header

TE Connectivity 3-794618-4 PCB Header

Supplier's Site
PCB Headers - 4959439 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959439
PCB Headers 4959439
TE Connectivity 3-794618-4 PCB Header

TE Connectivity 3-794618-4 PCB Header

Supplier's Site
Singapore, Singapore
5A 250V Electronic Connector
316-3-794618-4
5A 250V Electronic Connector 316-3-794618-4
4 Pos Power Connector, 5A, 250V, Wire-to-Board, RA Header, Tin Product overview: 3-794618-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794618-4 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 5A, 250V, Wire-to-Board, RA Header, Tin Product overview: 3-794618-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794618-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - 3-794618-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794618-4
Pin & Socket Connectors 3-794618-4
04P MICRO MNL ASSY R/A HDR LF

04P MICRO MNL ASSY R/A HDR LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794618-4
Pin & Socket Connectors 3-794618-4
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
CONN HEADER R/A 4POS 3MM - 792-3-794618-4 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 4POS 3MM
792-3-794618-4
CONN HEADER R/A 4POS 3MM 792-3-794618-4
CONN HEADER R/A 4POS 3MM

CONN HEADER R/A 4POS 3MM

Supplier's Site
Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M3019 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M3019
Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M3019
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33253-ND 849073-3-794618-4 4959439P 1735365 316-3-794618-4 3-794618-4 792-3-794618-4 16M3019
Product Name Headers, Male Pins Rectangular Connectors - 3-794618-4 PCB Headers PCB Headers 5A 250V Electronic Connector Pin & Socket Connectors CONN HEADER R/A 4POS 3MM Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Mounting Through Hole, Right Angle Through hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data