02P MICRO MNL ASSY R/A HDR LF
Connector Header Through Hole, Right Angle 2 position
2 Pos Power Connector, 5A, 250V, Male, Solder, RA, Thru-Hole Product overview: 3-794618-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794618-2 can be used for catalog matching and distributor lookup.
WTB CONN, R/A HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794618-2 | A33252-ND | 316-3-794618-2 | 3-794618-2 | 73K6354 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | 5A 250V Electronic Connector | Connectors | Wtb Conn, R/a Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 2 # |