TE Connectivity PCB Terminals 3-794122-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.79 MM  [.04 - .11 INCH ] Extension Below Board : 2.54 MM  [.1 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 2.93 MM  [.117 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.79 MM  [.04 - .11 INCH ] Extension Below Board : 2.54 MM  [.1 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 2.93 MM  [.117 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-794122-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-794122-1
PCB Terminals 3-794122-1
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.79 MM  [.04 - .11 INCH ] Extension Below Board : 2.54 MM  [.1 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 2.93 MM  [.117 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 2.79 MM  [.04 - .11 INCH ]
  • Extension Below Board : 2.54 MM  [.1 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 2.93 MM  [.117 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A100891TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A100891TR-ND
Terminals - Wire to Board Connectors A100891TR-ND
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A100891CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A100891CT-ND
Terminals - Wire to Board Connectors A100891CT-ND
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Buy Now Datasheet
General Terminal - 3-794122-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
3-794122-1
General Terminal 3-794122-1
Miniature/Standard AMP-IN Terminals

Miniature/Standard AMP-IN Terminals

Supplier's Site Datasheet
Pcb Terminal, 1.4Mm Rohs Compliant Amp Te Connectivity - 70AH7464 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 1.4Mm Rohs Compliant Amp Te Connectivity
70AH7464
Pcb Terminal, 1.4Mm Rohs Compliant Amp Te Connectivity 70AH7464
PCB TERMINAL, 1.4MM ROHS COMPLIANT: YES

PCB TERMINAL, 1.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3-794122-1 A100891TR-ND A100891CT-ND 3-794122-1 70AH7464
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors General Terminal Pcb Terminal, 1.4Mm Rohs Compliant Amp Te Connectivity
Material Pre-Tin Phosphor Bronze Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details