TE Connectivity Connectors Miscellaneous 3-794122-1

Description
MINI AMPIN 2000,26-22AWG,PHBRZ
Request a Quote Datasheet
Description
MINI AMPIN 2000,26-22AWG,PHBRZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 3-794122-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
3-794122-1
Connectors Miscellaneous 3-794122-1
MINI AMPIN 2000,26-22AWG,PHBRZ

MINI AMPIN 2000,26-22AWG,PHBRZ

Buy Now
Singapore, Singapore
Electronic Connector
392-3-794122-1
Electronic Connector 392-3-794122-1
Crimp Terminal, Male, 22-26AWG, Bronze, Tin Plated, Straight Product overview: 3-794122-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-794122-1 can be used for catalog matching and distributor lookup.

Crimp Terminal, Male, 22-26AWG, Bronze, Tin Plated, Straight Product overview: 3-794122-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-794122-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1333728-3-794122-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1333728-3-794122-1
Connectors, Interconnects - Terminals - Wire to Board Connectors 1333728-3-794122-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333728-3-794122-1 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Phosphor Bronze Standard Package: 6,000 Terminal Type: Through Board, Locking Insulation Diameter: 0.040" ~ 0.110" (1.02mm ~ 2.79mm) Hole Diameter: 0.055" (1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -3-794122-1-SI,A1008 91TR,37941221,A10089 1CT Base Product Number: 794122 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333728-3-794122-1
Category: Connectors, Interconnects>Terminals>Wire to Board Connectors
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Material: Phosphor Bronze
Standard Package: 6,000
Terminal Type: Through Board, Locking
Insulation Diameter: 0.040" ~ 0.110" (1.02mm ~ 2.79mm)
Hole Diameter: 0.055" (1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -3-794122-1-SI,A100891TR,37941221,A100891CT
Base Product Number: 794122
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wire to Board Connectors - A100891TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100891TR-ND
Wire to Board Connectors A100891TR-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - A100891CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100891CT-ND
Wire to Board Connectors A100891CT-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-794122-1 392-3-794122-1 1333728-3-794122-1 A100891TR-ND
Product Name Connectors Miscellaneous Electronic Connector Connectors, Interconnects - Terminals - Wire to Board Connectors Wire to Board Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCB Headers - 147135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details