Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333492-3-794121-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Phosphor Bronze
Standard Package: 6,000
Terminal Type: Through Board, Locking
Length - Overall: 0.277" (7.04mm)
Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 3-794121-1-ND,2266-3
Base Product Number: 794121
RoHS Status: ROHS3 Compliant
Male Crimp Terminal, 22-18 AWG, Tin Plated Bronze Product overview: 3-794121-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-794121-1 can be used for catalog matching and distributor lookup.
WTB Tin Terminal Connector 18-22 AWG
WTB Tin Terminal Connector 18-22 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333492-3-794121-1 | 392-3-794121-1 | A100552TR-ND |
| Product Name | Connectors, Interconnects - Terminals - Wire to Board Connectors | Electronic Connector | Wire to Board Connectors |
| Connector Type | Wire to Board Connector |