TE Connectivity Tab Size Metric Amp Te Connectivity 3-794037-1.

Description
Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.81mm; Terminal Plating:Tin; Product Range:Amp-In Series RoHS Compliant: Yes
Description
Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.81mm; Terminal Plating:Tin; Product Range:Amp-In Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Size Metric Amp Te Connectivity - 30AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Tab Size Metric Amp Te Connectivity
30AC4195
Tab Size Metric Amp Te Connectivity 30AC4195
Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.81mm; Terminal Plating:Tin; Product Range:Amp-In Series RoHS Compliant: Yes

Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.81mm; Terminal Plating:Tin; Product Range:Amp-In Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC4195
Product Name Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details