MINI AMP-IN PTP PHBZ 10AWG Product overview: 3-794037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-794037-1 can be used for catalog matching and distributor lookup.
WTB Tin Terminal Connector 10-12 AWG
WTB Tin Terminal Connector 10-12 AWG
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333505-3-794037-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Phosphor Bronze
Standard Package: 3,000
Terminal Type: Through Board
Length - Overall: 0.295" (7.49mm)
Insulation Diameter: 0.200" (5.08mm)
Hole Diameter: 0.125" (3.18mm), 0.148" (3.76mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-3-794037-1TR,A1
Base Product Number: 794037
RoHS Status: ROHS3 Compliant
MINI AMP-IN PTP PHBZ 10AWG
CONN TERM WTB 10-12AWG TIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-3-794037-1 | A100551TR-ND | 1333505-3-794037-1 | 76AC6364 | 3-794037-1 |
| Product Name | Electronic Connector | Wire to Board Connectors | Connectors, Interconnects - Terminals - Wire to Board Connectors | Mini Amp-In Ptp Phbz 10Awg Amp - Te Connectivity | Wire to Board Connectors |
| Gender | Female / Jack |