TE Connectivity Wire to Board Connectors 3-794013-1

Description
WTB Tin Terminal Connector 12 AWG
Request a Quote Datasheet
Description
WTB Tin Terminal Connector 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connectors - A100550CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100550CT-ND
Wire to Board Connectors A100550CT-ND
WTB Tin Terminal Connector 12 AWG

WTB Tin Terminal Connector 12 AWG

Buy Now Datasheet
Wire to Board Connectors - A100550TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100550TR-ND
Wire to Board Connectors A100550TR-ND
WTB Tin Terminal Connector 12 AWG

WTB Tin Terminal Connector 12 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-3-794013-1
Electronic Connector 332-3-794013-1
Female Crimp Terminal, 12AWG Wire, Bronze/Tin, Straight Product overview: 3-794013-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-794013-1 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 12AWG Wire, Bronze/Tin, Straight Product overview: 3-794013-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-794013-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1000947-3-794013-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1000947-3-794013-1
Connectors, Interconnects - Terminals - Wire to Board Connectors 1000947-3-794013-1
Win Source Part Number: 1000947-3-794013-1 Category: Connectors, Interconnects>Termin als - Wire to Board Connectors Series: Amp-In Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 12 AWG Contact Material: Phosphor Bronze Standard Package: 3,000 Terminal Type: Through Board Length - Overall: 0.295" (7.49mm) Insulation Diameter: 0.090" ~ 0.150" (2.29mm ~ 3.81mm) Hole Diameter: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100550CT,37940131,3 -794013-1-ND,-3-7940 13-1-SI,A100550TR Base Product Number: 794013

Win Source Part Number: 1000947-3-794013-1
Category: Connectors, Interconnects>Terminals - Wire to Board Connectors
Series: Amp-In
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 12 AWG
Contact Material: Phosphor Bronze
Standard Package: 3,000
Terminal Type: Through Board
Length - Overall: 0.295" (7.49mm)
Insulation Diameter: 0.090" ~ 0.150" (2.29mm ~ 3.81mm)
Hole Diameter: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100550CT,37940131,3-794013-1-ND,-3-794013-1-SI,A100550TR
Base Product Number: 794013

Buy Now Datasheet
Wire to Board Connectors - 3-794013-1 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
3-794013-1
Wire to Board Connectors 3-794013-1
CONN TERM WTB 12AWG TIN

CONN TERM WTB 12AWG TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100550CT-ND 332-3-794013-1 1000947-3-794013-1 3-794013-1
Product Name Wire to Board Connectors Electronic Connector Connectors, Interconnects - Terminals - Wire to Board Connectors Wire to Board Connectors
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details