TE Connectivity PCB Terminals 3-794013-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.81 MM  [.09 - .15 INCH ] Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 3.43 MM  [.137 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.81 MM  [.09 - .15 INCH ] Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 3.43 MM  [.137 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-794013-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-794013-1
PCB Terminals 3-794013-1
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.81 MM  [.09 - .15 INCH ] Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 3.43 MM  [.137 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.81 MM  [.09 - .15 INCH ]
  • Extension Below Board : 3.18 MM  [.125 INCH ]
  • PCB Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 3.43 MM  [.137 INCH ]
  • Wire Size (MMSQ) : 3
  • Wire Size (AWG) : 12

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A100550CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A100550CT-ND
Terminals - Wire to Board Connectors A100550CT-ND
CONN TERM WTB 12AWG TIN

CONN TERM WTB 12AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A100550TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A100550TR-ND
Terminals - Wire to Board Connectors A100550TR-ND
CONN TERM WTB 12AWG TIN

CONN TERM WTB 12AWG TIN

Buy Now Datasheet
Terminal, Pcb, Solder; Tab Size Metric Amp Te Connectivity - 72W2543 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, Solder; Tab Size Metric Amp Te Connectivity
72W2543
Terminal, Pcb, Solder; Tab Size Metric Amp Te Connectivity 72W2543
TERMINAL, PCB, SOLDER; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Connector Type:PCB Terminal; Contact Material:Phosphor Bronze RoHS Compliant: Yes

TERMINAL, PCB, SOLDER; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Connector Type:PCB Terminal; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3-794013-1
Terminals 3-794013-1
Terminals MINI AMP-IN 12 AWG WIRE

Terminals MINI AMP-IN 12 AWG WIRE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3-794013-1 A100550CT-ND 72W2543 3-794013-1
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminal, Pcb, Solder; Tab Size Metric Amp Te Connectivity Terminals
Material Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details