Crimp Terminal 18-22 AWG Female Tin Bronze Product overview: 3-770565-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770565-2 can be used for catalog matching and distributor lookup.
WTB Tin Terminal Connector 18-22 AWG
WTB Tin Terminal Connector 18-22 AWG
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals- Wire to Board Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Through Board, Locking
Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm)
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Length - Overall: 0.220" (5.59mm)
Contact Material: Phosphor Bronze
Contact Finish: Tin
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-3-770565-2 | A104001TR-ND | 3-770565-2 | |
| Product Name | Electronic Connector | Wire to Board Connectors | Connectors, Interconnects- Terminals- Wire to Board Connectors | Connectors |
| Gender | Female / Jack |