TE Connectivity Wire to Board Connectors 3-770565-1

Description
WTB Tin Terminal Connector 18-22 AWG
Request a Quote Datasheet
Description
WTB Tin Terminal Connector 18-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connectors - A100174TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100174TR-ND
Wire to Board Connectors A100174TR-ND
WTB Tin Terminal Connector 18-22 AWG

WTB Tin Terminal Connector 18-22 AWG

Buy Now Datasheet
Wire to Board Connectors - A100174CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100174CT-ND
Wire to Board Connectors A100174CT-ND
WTB Tin Terminal Connector 18-22 AWG

WTB Tin Terminal Connector 18-22 AWG

Buy Now Datasheet
Connectors - 3-770565-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3-770565-1
Connectors 3-770565-1
MINI AMP-IN SN/BRASS LF

MINI AMP-IN SN/BRASS LF

Buy Now
Singapore, Singapore
Electronic Connector
332-3-770565-1
Electronic Connector 332-3-770565-1
Male Crimp Terminal, 18-22 AWG, Tin/Brass, Non-Insulated Product overview: 3-770565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770565-1 can be used for catalog matching and distributor lookup.

Male Crimp Terminal, 18-22 AWG, Tin/Brass, Non-Insulated Product overview: 3-770565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770565-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1333688-3-770565-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1333688-3-770565-1
Connectors, Interconnects - Terminals - Wire to Board Connectors 1333688-3-770565-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333688-3-770565-1 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Phosphor Bronze Standard Package: 7,000 Terminal Type: Through Board, Locking Length - Overall: 0.220" (5.59mm) Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm) Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 37705651,3-770565-1- ND,2266-3-770565-1TR ,-3-770565-1-SI,A100 174TR,A100174CT,-3-7 70565-1-CSI Base Product Number: 770565 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333688-3-770565-1
Category: Connectors, Interconnects>Terminals>Wire to Board Connectors
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Phosphor Bronze
Standard Package: 7,000
Terminal Type: Through Board, Locking
Length - Overall: 0.220" (5.59mm)
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 37705651,3-770565-1-ND,2266-3-770565-1TR,-3-770565-1-SI,A100174TR,A100174CT,-3-770565-1-CSI
Base Product Number: 770565
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Amp - Te Connectivity - 87X2927 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
87X2927
Amp - Te Connectivity 87X2927
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site
Wire to Board Connectors - 3-770565-1 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
3-770565-1
Wire to Board Connectors 3-770565-1
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100174TR-ND 3-770565-1 332-3-770565-1 1333688-3-770565-1 87X2927 3-770565-1
Product Name Wire to Board Connectors Connectors Electronic Connector Connectors, Interconnects - Terminals - Wire to Board Connectors Amp - Te Connectivity Wire to Board Connectors
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products