TE Connectivity Rectangular Connector Contacts 3-770522-1

Description
Socket Contact Tin 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A32533-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A32533-ND
Rectangular Connector Contacts A32533-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
332-3-770522-1
10A 250V Electronic Connector 332-3-770522-1
Female Crimp Socket, 14 Pos, 2 Row, 10A, 250V, Tin Product overview: 3-770522-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770522-1 can be used for catalog matching and distributor lookup.

Female Crimp Socket, 14 Pos, 2 Row, 10A, 250V, Tin Product overview: 3-770522-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770522-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 3-770522-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
3-770522-1
Contacts 3-770522-1
SL156 HOODED CONTACT, LP LF

SL156 HOODED CONTACT, LP LF

Buy Now
Swedesboro, NJ, United States
Contacts
3-770522-1
Contacts 3-770522-1
Contacts

Contacts

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Te Connectivity - 87K2233 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Te Connectivity
87K2233
Contact, Receptacle, 24-18Awg, Crimp; Product Range Te Connectivity 87K2233
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:Low RoHS Compliant: Yes

Supplier's Site Datasheet
3-770522-1 Rohs Compliant Te Connectivity - 82AC1395 - Newark, An Avnet Company
Chicago, IL, United States
3-770522-1 Rohs Compliant Te Connectivity
82AC1395
3-770522-1 Rohs Compliant Te Connectivity 82AC1395
3-770522-1 ROHS COMPLIANT: YES

3-770522-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32533-ND 332-3-770522-1 3-770522-1 87K2233 82AC1395
Product Name Rectangular Connector Contacts 10A 250V Electronic Connector Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Te Connectivity 3-770522-1 Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products