TE Connectivity Connectors Data & Signal 3-770476-1

Description
SL156 RECPT SNNI/PHBZ
Request a Quote Datasheet
Description
SL156 RECPT SNNI/PHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 3-770476-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
3-770476-1
Connectors Data & Signal 3-770476-1
SL156 RECPT SNNI/PHBZ

SL156 RECPT SNNI/PHBZ

Buy Now
Rectangular Connector Contacts - A31398CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31398CT-ND
Rectangular Connector Contacts A31398CT-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A31398TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31398TR-ND
Rectangular Connector Contacts A31398TR-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
332-3-770476-1
10A 250V Electronic Connector 332-3-770476-1
Female Crimp Power Socket, 10A, 250V, 18-24AWG, Tin Product overview: 3-770476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770476-1 can be used for catalog matching and distributor lookup.

Female Crimp Power Socket, 10A, 250V, 18-24AWG, Tin Product overview: 3-770476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770476-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 3-770476-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
3-770476-1
Contacts 3-770476-1
SL156 RECPT, SNNI/PHBZ

SL156 RECPT, SNNI/PHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
3-770476-1
Contacts 3-770476-1
Contacts

Contacts

Buy Now
Rectangular Connectors - 3-770476-1 - 855827-3-770476-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-770476-1
855827-3-770476-1
Rectangular Connectors - 3-770476-1 855827-3-770476-1
Manufacturer: TE Connectivity Win Source Part Number: 855827-3-770476-1 Series: SL-156 Features: Contact Package: Reel - TR Family Name: 770476 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A31398TR, 37704761, A31398-ND, A31398, A31398CT, -3-770476-1-SI, -3-770476-1-CSI, 3-770476-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 855827-3-770476-1
Series: SL-156
Features: Contact
Package: Reel - TR
Family Name: 770476
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A31398TR, 37704761, A31398-ND, A31398, A31398CT, -3-770476-1-SI, -3-770476-1-CSI, 3-770476-1-ND

Buy Now Datasheet
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K4382 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
52K4382
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 52K4382
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Mating Force:Low RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mta, 24-18Awg; Product Range Amp - Te Connectivity - 35M0996 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mta, 24-18Awg; Product Range Amp - Te Connectivity
35M0996
Contact, Mta, 24-18Awg; Product Range Amp - Te Connectivity 35M0996
CONTACT, MTA, 24-18AWG; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes

CONTACT, MTA, 24-18AWG; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-770476-1 A31398CT-ND 332-3-770476-1 3-770476-1 855827-3-770476-1 52K4382 35M0996
Product Name Connectors Data & Signal Rectangular Connector Contacts 10A 250V Electronic Connector Contacts Rectangular Connectors - 3-770476-1 Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mta, 24-18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG ? to 18 AWG 24 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data