TE Connectivity 10A 250V Electronic Connector 3-770060-1

Description
Female Signal Terminal, Crimp, 10A, 250V, Tin/Bronze Product overview: 3-770060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770060-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, Crimp, 10A, 250V, Tin/Bronze Product overview: 3-770060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770060-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 250V Electronic Connector
332-3-770060-1
10A 250V Electronic Connector 332-3-770060-1
Female Signal Terminal, Crimp, 10A, 250V, Tin/Bronze Product overview: 3-770060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770060-1 can be used for catalog matching and distributor lookup.

Female Signal Terminal, Crimp, 10A, 250V, Tin/Bronze Product overview: 3-770060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-770060-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1333558-3-770060-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1333558-3-770060-1
Connectors, Interconnects - Terminals - Wire to Board Connectors 1333558-3-770060-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333558-3-770060-1 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Phosphor Bronze Standard Package: 3,000 Terminal Type: Through Board Length - Overall: 0.295" (7.49mm) Insulation Diameter: 0.090" ~ 0.150" (2.29mm ~ 3.81mm) Hole Diameter: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -3-770060-1-LSI,A100 549TR,A100549CT,3770 0601,-3-770060-1-CSI ,3-770060-1-ND,-3-77 0060-1-SI Base Product Number: 770060 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333558-3-770060-1
Category: Connectors, Interconnects>Terminals>Wire to Board Connectors
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Phosphor Bronze
Standard Package: 3,000
Terminal Type: Through Board
Length - Overall: 0.295" (7.49mm)
Insulation Diameter: 0.090" ~ 0.150" (2.29mm ~ 3.81mm)
Hole Diameter: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -3-770060-1-LSI,A100549TR,A100549CT,37700601,-3-770060-1-CSI,3-770060-1-ND,-3-770060-1-SI
Base Product Number: 770060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wire to Board Connectors - A100549TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100549TR-ND
Wire to Board Connectors A100549TR-ND
WTB Tin Terminal Connector 14-18 AWG

WTB Tin Terminal Connector 14-18 AWG

Buy Now Datasheet
Wire to Board Connectors - A100549CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100549CT-ND
Wire to Board Connectors A100549CT-ND
WTB Tin Terminal Connector 14-18 AWG

WTB Tin Terminal Connector 14-18 AWG

Buy Now Datasheet
Contacts - 3-770060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
3-770060-1
Contacts 3-770060-1
MINI AMP-IN PTLP/PHBZ

MINI AMP-IN PTLP/PHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
3-770060-1
Contacts 3-770060-1
AMP-IN TERMINALS

AMP-IN TERMINALS

Buy Now
Swedesboro, NJ, United States
Contacts
3-770060-1
Contacts 3-770060-1
Contacts

Contacts

Buy Now
3-770060-1 Rohs Compliant Amp - Te Connectivity - 84AC3698 - Newark, An Avnet Company
Chicago, IL, United States
3-770060-1 Rohs Compliant Amp - Te Connectivity
84AC3698
3-770060-1 Rohs Compliant Amp - Te Connectivity 84AC3698
3-770060-1 ROHS COMPLIANT: YES

3-770060-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire to Board Connectors - 3-770060-1 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
3-770060-1
Wire to Board Connectors 3-770060-1
CONN TERM WTB 14-18AWG TIN

CONN TERM WTB 14-18AWG TIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-3-770060-1 1333558-3-770060-1 A100549TR-ND 3-770060-1 3-770060-1 84AC3698 3-770060-1
Product Name 10A 250V Electronic Connector Connectors, Interconnects - Terminals - Wire to Board Connectors Wire to Board Connectors Contacts Contacts 3-770060-1 Rohs Compliant Amp - Te Connectivity Wire to Board Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products