Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333211-3-747579-0
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 9 ~ 25
Features: Shielded
Accessory Type: Ferrule, Outer
For Use With/Related Products: AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -1393309-LSI,-3-7475
Base Product Number: 747579
RoHS Status: ROHS3 Compliant
Connector Ferrule, Outer For AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-747579-0 | 1333211-3-747579-0 | A31524-ND |
| Product Name | D-Sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories | D-Sub, D-Shaped Connector Accessories |
| Connector Type | D-Sub Connector | D-Sub Connector |