TE Connectivity Power Entry Modules (PEM) 3-6609987-3

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1788-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1788-ND
Power Entry Modules (PEM) CCM1788-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-3-6609987-3
Electronic Connector 301-3-6609987-3
PWR ENT RCPT IEC320-C14 PNL WIRE Product overview: 3-6609987-3 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3-6609987-3 can be used for catalog matching and distributor lookup.

PWR ENT RCPT IEC320-C14 PNL WIRE Product overview: 3-6609987-3 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-3-6609987-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-1230-4LS2L Product Status: Active Connector Type: Receptacle Number of Positions: 5 Filter Type: Differential Mode - Single Features: Zener Diode 8.2 V 350 mW ±5% Surface Mount SOT-23-3 Approval Agency: CE, UKCA

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-1230-4LS2L
Product Status: Active
Connector Type: Receptacle
Number of Positions: 5
Filter Type: Differential Mode - Single
Features: Zener Diode 8.2 V 350 mW ±5% Surface Mount SOT-23-3
Approval Agency: CE, UKCA

Buy Now Datasheet
15Srbs8-X=F8222E Amp - Te Connectivity - 36AC3526 - Newark, An Avnet Company
Chicago, IL, United States
15Srbs8-X=F8222E Amp - Te Connectivity
36AC3526
15Srbs8-X=F8222E Amp - Te Connectivity 36AC3526
15SRBS8-X=F8222E

15SRBS8-X=F8222E

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1788-ND 301-3-6609987-3 36AC3526
Product Name Power Entry Modules (PEM) Electronic Connector Connectors,Interconnects 15Srbs8-X=F8222E Amp - Te Connectivity
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details