TE Connectivity Power Entry Modules 3-6609006-4

Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 3-6609006-4 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
3-6609006-4
Power Entry Modules 3-6609006-4
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Product Orientation : Right Angle

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 320/C-20
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 3-6609006-4-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
3-6609006-4-ND
Power Entry Connectors - Inlets, Outlets, Modules 3-6609006-4-ND
PWR ENT RCPT IEC320-C14 PNL WIRE

PWR ENT RCPT IEC320-C14 PNL WIRE

Buy Now Datasheet
AC Power Entry Modules - 3-6609006-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
3-6609006-4
AC Power Entry Modules 3-6609006-4
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 3-6609006-4 3-6609006-4-ND 3-6609006-4
Product Name Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 125/250V
Operating Temperature -10 to 40 C (14 to 104 F)
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609106-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Power Entry Modules - 2-6609006-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Power Entry Modules - 1-6609008-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Backplane Power Connectors - 1-223969-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers