TE Connectivity Connectors,Interconnects 3-6600333-5

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Active Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Termination: Solder Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Active Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Termination: Solder Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Active Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Termination: Solder Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Active
Connector Type: Header, Cuttable
Connector Style: High Density (HDC, HDI, HPC)
Termination: Solder
Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-3-6600333-5
Electronic Connector 407-3-6600333-5
CONN HEADER MULTI-BEAM 30POS PCB Product overview: 3-6600333-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-6600333-5 can be used for catalog matching and distributor lookup.

CONN HEADER MULTI-BEAM 30POS PCB Product overview: 3-6600333-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-6600333-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 3-6600333-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
3-6600333-5
Backplane Connectors - Specialized 3-6600333-5
CONN HEADER MULTI-BEAM 30POS PCB

CONN HEADER MULTI-BEAM 30POS PCB

Supplier's Site Datasheet
Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity - 99X1533 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity
99X1533
Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity 99X1533
MBXL VERT HDR 3P+24S+3P

MBXL VERT HDR 3P+24S+3P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-3-6600333-5 3-6600333-5 99X1533
Product Name Connectors,Interconnects Electronic Connector Backplane Connectors - Specialized Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity
Termination Solder Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details