Body Features Connector Profile : High Primary Product Color : Black
Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Length : 7.37 MM [.29 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 248.03 MICIN ]
Dimensions Connector Height : 6.35 MM [.25 INCH ] Connector Length : 7.62 MM [.3 INCH ] Connector Width : 14.13 MM [.558 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Glass-Filled PBT Right Angle Bending Side : Front
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag, Box Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM [.14 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Connector Profile : High
- Primary Product Color : Black
Configuration Features
- Number of Positions : 3
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout : Inline
- Contact Mating Area Length : 7.37 MM [.29 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 248.03 MICIN ]
Dimensions
- Connector Height : 6.35 MM [.25 INCH ]
- Connector Length : 7.62 MM [.3 INCH ]
- Connector Width : 14.13 MM [.558 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Glass-Filled PBT
- Right Angle Bending Side : Front
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Friction Lock
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag, Box
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.56 MM [.14 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]