TE Connectivity Headers, Male Pins 3-647609-9

Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-647609-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-647609-9-ND
Headers, Male Pins 3-647609-9-ND
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
09P Mta100 Hdr Assy F/l Lf Amp - Te Connectivity - 18R2856 - Newark, An Avnet Company
Chicago, IL, United States
09P Mta100 Hdr Assy F/l Lf Amp - Te Connectivity
18R2856
09P Mta100 Hdr Assy F/l Lf Amp - Te Connectivity 18R2856
09P MTA100 HDR ASSY F/L LF

09P MTA100 HDR ASSY F/L LF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3-647609-9-ND 18R2856
Product Name Headers, Male Pins 09P Mta100 Hdr Assy F/l Lf Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details