Body Features Cable Exit Angle : 90° Connector Profile : Standard
Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 15 MICM [.38 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.77 MICM [1.27 - 1.77 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 2.41 MM [.095 INCH ] Connector Height : 12.37 MM [.487 INCH ] Product Length : 27.74 MM [1.092 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Color : Orange Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through
Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189, Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Cable Exit Angle : 90°
- Connector Profile : Standard
Configuration Features
- Number of Positions : 6
- Number of Power Positions : 6
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : 15 MICM [.38 MICIN ]
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 - 1.77 MICM [1.27 - 1.77 MICIN ]
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ]
Dimensions
- Accepts Wire Insulation Diameter Range : 2.41 MM [.095 INCH ]
- Connector Height : 12.37 MM [.487 INCH ]
- Product Length : 27.74 MM [1.092 INCH ]
- Wire Size (MMSQ) : .8 - .9
- Wire Size (AWG) : 18
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Color : Orange
- Housing Material : Nylon
- Wire & Cable IDC Installation Type : Feed Through
Industry Standards
- Agency/Standard : UL, CSA
- Approved Standards : UL E28476
- CSA Rating : LR 7189, Certified
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-2
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Contact Retention Type Within Housing : Locking Lance
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latch
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
- Strain Relief : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector System : Wire-to-Wire
- Rectangular Power Connector Type : Connector Assembly
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]