TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-647466-1

Description
Win Source Part Number: 1363243-3-647466-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 647466 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363243-3-647466-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 647466 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 3-647466-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
3-647466-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-647466-1
Win Source Part Number: 1363243-3-647466-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 647466 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)

Win Source Part Number: 1363243-3-647466-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 54 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SL-156
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 647466
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 3-647466-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 88K3017 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details