TE Connectivity Product Range Amp - Te Connectivity 3-647409-1.

Description
Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire RoHS Compliant: Yes
Description
Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC1975
Product Range Amp - Te Connectivity 24AC1975
Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire RoHS Compliant: Yes

Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1975
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details