SL156 HOODED CONTACT LID LF
Female Crimp Socket Connector, 10A, 250V, 18-24AWG, Tin Plated Product overview: 3-647406-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-647406-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-24 AWG Crimp Power
Socket Contact Tin 18-24 AWG Crimp Power
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:MTA SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
SL156 HOODED CONTACT, LID LF ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647406-1 | 332-3-647406-1 | A100548CT-ND | 3-647406-1 | 40P9138 | 82AC1393 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 10A 250V Electronic Connector | Rectangular Connector Contacts | Contacts | Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity | Sl156 Hooded Contact, Lid Lf Rohs Compliant Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | ||||
| Voltage Rating | 250 volts |