"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
06P MTA100 HDR ASSY SM 30AU LF
CONN HEADER SMD 6POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647168-6-ND | 18R2743 | 3-647168-6 |
| Product Name | Headers, Male Pins | 06P Mta100 Hdr Assy Sm 30Au Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts |