"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
CONN HEADER SMD 5POS 2.54MM
05P MTA100 HDR ASSY SM 30AU LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647168-5-ND | 3-647168-5 | 18R2742 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 05P Mta100 Hdr Assy Sm 30Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts |