TE Connectivity SMD 5A Electronic Connector 3-647166-8

Description
8 Pos 2.54mm SMD Header, Wire-to-Board, 5A, Tin Product overview: 3-647166-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 2.54mm SMD Header, Wire-to-Board, 5A, Tin Product overview: 3-647166-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD 5A Electronic Connector
316-3-647166-8
SMD 5A Electronic Connector 316-3-647166-8
8 Pos 2.54mm SMD Header, Wire-to-Board, 5A, Tin Product overview: 3-647166-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-8 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm SMD Header, Wire-to-Board, 5A, Tin Product overview: 3-647166-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A121459-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121459-ND
Headers, Male Pins A121459-ND
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 70AH0302 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
70AH0302
Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 70AH0302
CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-3-647166-8 A121459-ND 70AH0302
Product Name SMD 5A Electronic Connector Headers, Male Pins Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Termination SMD/SMT Surface Mount Straight
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data