"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
CONN HEADER SMD 7POS 2.54MM
7P MTA100 HDR ASSY,SM,FL,LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647166-7-ND | 3-647166-7 | 18R2729 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 7P Mta100 Hdr Assy,sm,fl,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts |