TE Connectivity PCB Headers 3-647166-6

Description
TE Connectivity 3-647166-6 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 3-647166-6 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1643271 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1643271
PCB Headers 1643271
TE Connectivity 3-647166-6 Pin Header

TE Connectivity 3-647166-6 Pin Header

Supplier's Site
PCB Headers - 7973129P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7973129P
PCB Headers 7973129P
TE Connectivity 3-647166-6 Pin Header

TE Connectivity 3-647166-6 Pin Header

Supplier's Site
PCB Headers - 7973129 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7973129
PCB Headers 7973129
TE Connectivity 3-647166-6 Pin Header

TE Connectivity 3-647166-6 Pin Header

Supplier's Site
Headers, Male Pins - 3-647166-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-647166-6-ND
Headers, Male Pins 3-647166-6-ND
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-3-647166-6
5A 250V Electronic Connector 316-3-647166-6
6 Pos 2.54mm Pitch Wire-to-Board Header, 5A, 250V, SM, Straight Product overview: 3-647166-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Pitch Wire-to-Board Header, 5A, 250V, SM, Straight Product overview: 3-647166-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Wire To Board, Header, 6 Position, 1Row; Connector Systems Amp - Te Connectivity - 52K3609 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Wire To Board, Header, 6 Position, 1Row; Connector Systems Amp - Te Connectivity
52K3609
Connector, Wire To Board, Header, 6 Position, 1Row; Connector Systems Amp - Te Connectivity 52K3609
CONNECTOR, WIRE TO BOARD, HEADER, 6 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

CONNECTOR, WIRE TO BOARD, HEADER, 6 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Mta-100 Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 39Y8215 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Mta-100 Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
39Y8215
Wire-To-Board Connector, Mta-100 Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 39Y8215
Wire-To-Board Connector, MTA-100 Series, Surface Mount, Header, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, MTA-100 Series, Surface Mount, Header, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
6P Mta100 Hdr Assy,sm,fl,lf Rohs Compliant Amp - Te Connectivity - 82AC1392 - Newark, An Avnet Company
Chicago, IL, United States
6P Mta100 Hdr Assy,sm,fl,lf Rohs Compliant Amp - Te Connectivity
82AC1392
6P Mta100 Hdr Assy,sm,fl,lf Rohs Compliant Amp - Te Connectivity 82AC1392
6P MTA100 HDR ASSY,SM,FL,LF ROHS COMPLIANT: YES

6P MTA100 HDR ASSY,SM,FL,LF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1643271 7973129P 3-647166-6-ND 316-3-647166-6 52K3609 39Y8215
Product Name PCB Headers PCB Headers Headers, Male Pins 5A 250V Electronic Connector Connector, Wire To Board, Header, 6 Position, 1Row; Connector Systems Amp - Te Connectivity Wire-To-Board Connector, Mta-100 Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
Category Wire to Board Connector
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Solder SMD/SMT Surface Mount Straight
Mounting Surface mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data