TE Connectivity Headers, Male Pins 3-647166-4

Description
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A110803-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A110803-ND
Headers, Male Pins A110803-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-3-647166-4
5A 250V Electronic Connector 316-3-647166-4
4 Pos 2.54mm Pitch Wire-to-Board Header, 5A, 250V, SM, Straight Product overview: 3-647166-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-4 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Pitch Wire-to-Board Header, 5A, 250V, SM, Straight Product overview: 3-647166-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 4Pos, 1Row; Connector Systems Amp - Te Connectivity - 96Y1369 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 4Pos, 1Row; Connector Systems Amp - Te Connectivity
96Y1369
Wtb Connector, Header, 4Pos, 1Row; Connector Systems Amp - Te Connectivity 96Y1369
WTB CONNECTOR, HEADER, 4POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:MTA-100 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 4POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A110803-ND 316-3-647166-4 96Y1369
Product Name Headers, Male Pins 5A 250V Electronic Connector Wtb Connector, Header, 4Pos, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data