Manufacturer: TE Connectivity
Win Source Part Number: 855802-3-647166-3
Series: MTA-100
Features: Connector Header position
Package: Bulk
Family Name: 647166
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: -3-647166-3-SI, A113591, 3-647166-3-ND, 2266-3-647166-3, 36471663
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
3 Pos 2.54mm Pitch Wire-to-Board Header, 5A, 250V, SM, Straight Product overview: 3-647166-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-3 can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 855802-3-647166-3 | A113591-ND | 316-3-647166-3 | 14M7603 |
| Product Name | Rectangular Connectors - 3-647166-3 | Headers, Male Pins | 5A 250V Electronic Connector | Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts |