TE Connectivity SMD 5A Electronic Connector 3-647166-2

Description
2 Pos Wire-to-Board Header, 2.54mm Pitch, SMD, 5A Product overview: 3-647166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Wire-to-Board Header, 2.54mm Pitch, SMD, 5A Product overview: 3-647166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A Electronic Connector
316-3-647166-2
SMD 5A Electronic Connector 316-3-647166-2
2 Pos Wire-to-Board Header, 2.54mm Pitch, SMD, 5A Product overview: 3-647166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-2 can be used for catalog matching and distributor lookup.

2 Pos Wire-to-Board Header, 2.54mm Pitch, SMD, 5A Product overview: 3-647166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647166-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A113590-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113590-ND
Headers, Male Pins A113590-ND
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity - 07AH5915 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity
07AH5915
Wtb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity 07AH5915
WTB CONNECTOR, HEADER, 2POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:MTA 100 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 2POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:MTA 100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-3-647166-2 A113590-ND 07AH5915
Product Name SMD 5A Electronic Connector Headers, Male Pins Wtb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity
Termination SMD/SMT Surface Mount Straight
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51700-10203202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
4 suppliers
Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details