"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
05P MTA100 HDR HT FL 30AU LF
CONN HEADER VERT 5POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647116-5-ND | 18R2668 | 3-647116-5 |
| Product Name | Headers, Male Pins | 05P Mta100 Hdr Ht Fl 30Au Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |