"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
08P MTA-100 HDR ASSY,SM,SN
CONN HEADER SMD 8POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647106-8-ND | 18R2631 | 3-647106-8 |
| Product Name | Headers, Male Pins | 08P Mta-100 Hdr Assy,sm,sn Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts |