"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
05P MTA100 HDR FLRAFB 15AU LF
CONN HEADER R/A 5POS 2.54MM
05P MTA100 HDR FLRAFB 15AU LF
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647079-5-ND | 3-647079-5 | 3-647079-5 | 18R2623 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 05P Mta100 Hdr Flrafb 15Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |