"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
CONN HEADER VERT 4POS 2.54MM
04P MTA100 HDR HT FL 15AU LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-647078-4-ND | 3-647078-4 | 18R2616 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 04P Mta100 Hdr Ht Fl 15Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |