3 Pos Wire-to-Board Header, 2.54mm Pitch, 5A, Tin Plated Product overview: 3-647050-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-647050-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
03P MTA100 HDR ASSY F/L HITEMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-647050-3 | A113582-ND | 18R2584 |
| Product Name | 5A Electronic Connector | Headers, Male Pins | 03P Mta100 Hdr Assy F/l Hitemp Amp - Te Connectivity |
| Termination | Solder | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps |