TE Connectivity Hard Metric Backplane Connectors 3-646529-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 169 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 169 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-646529-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-646529-0
Hard Metric Backplane Connectors 3-646529-0
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 169 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 25
  • Number of Positions : 169
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 3-646529-0-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
3-646529-0-ND
Hard Metric, Standard 3-646529-0-ND
"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-646529-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-646529-0
Board to Board & Mezzanine Connectors 3-646529-0
Z-PACK 2MM HM TYPE A/B 169P

Z-PACK 2MM HM TYPE A/B 169P

Buy Now
Z-Pack 2Mm Hm Type A/b 169P Amp - Te Connectivity - 28W3591 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack 2Mm Hm Type A/b 169P Amp - Te Connectivity
28W3591
Z-Pack 2Mm Hm Type A/b 169P Amp - Te Connectivity 28W3591
Z-PACK 2MM HM TYPE A/B 169P

Z-PACK 2MM HM TYPE A/B 169P

Supplier's Site
3-646529-0 - Z-Pack 2Mm Hm Type A/b 169P Rohs Compliant Amp - Te Connectivity - 96AC6205 - Newark, An Avnet Company
Chicago, IL, United States
3-646529-0 - Z-Pack 2Mm Hm Type A/b 169P Rohs Compliant Amp - Te Connectivity
96AC6205
3-646529-0 - Z-Pack 2Mm Hm Type A/b 169P Rohs Compliant Amp - Te Connectivity 96AC6205
3-646529-0 - Z-PACK 2MM HM TYPE A/B 169P ROHS COMPLIANT: NO

3-646529-0 - Z-PACK 2MM HM TYPE A/B 169P ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 3-646529-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-646529-0
Backplane Connectors - Hard Metric, Standard 3-646529-0
CONN HEADER 169POS 2MM PRESS-FIT

CONN HEADER 169POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-646529-0 3-646529-0-ND 3-646529-0 28W3591 3-646529-0
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Z-Pack 2Mm Hm Type A/b 169P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28538-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Hard Metric, Standard - 2684-053008-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Male Pins - A28607-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers