TE Connectivity Hard Metric Backplane Connectors 3-646486-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-646486-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-646486-0
Hard Metric Backplane Connectors 3-646486-0
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 25
  • Number of Positions : 176
  • Number of Rows : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 3-646486-0-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
3-646486-0-ND
Hard Metric, Standard 3-646486-0-ND
"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-646486-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-646486-0
Board to Board & Mezzanine Connectors 3-646486-0
8-ROW,TWST,TUL TYPE/D W/SHEILD

8-ROW,TWST,TUL TYPE/D W/SHEILD

Buy Now
8-Row,twst,tul Type/d W/sheild Amp - Te Connectivity - 28W3626 - Newark, An Avnet Company
Chicago, IL, United States
8-Row,twst,tul Type/d W/sheild Amp - Te Connectivity
28W3626
8-Row,twst,tul Type/d W/sheild Amp - Te Connectivity 28W3626
8-ROW,TWST,TUL TYPE/D W/SHEILD

8-ROW,TWST,TUL TYPE/D W/SHEILD

Supplier's Site
3-646486-0 - 8-Row,twst,tul Type/d W/sheild Rohs Compliant Amp - Te Connectivity - 38AH4195 - Newark, An Avnet Company
Chicago, IL, United States
3-646486-0 - 8-Row,twst,tul Type/d W/sheild Rohs Compliant Amp - Te Connectivity
38AH4195
3-646486-0 - 8-Row,twst,tul Type/d W/sheild Rohs Compliant Amp - Te Connectivity 38AH4195
3-646486-0 - 8-ROW,TWST,TUL TYPE/D W/SHEILD ROHS COMPLIANT: NO

3-646486-0 - 8-ROW,TWST,TUL TYPE/D W/SHEILD ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 3-646486-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-646486-0
Backplane Connectors - Hard Metric, Standard 3-646486-0
CONN RECEPT 176POS 2MM PRESS-FIT

CONN RECEPT 176POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-646486-0 3-646486-0-ND 3-646486-0 28W3626 3-646486-0
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors 8-Row,twst,tul Type/d W/sheild Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data