TE Connectivity Hard Metric Backplane Connectors 3-646356-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 220 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 220 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-646356-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-646356-0
Hard Metric Backplane Connectors 3-646356-0
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 220 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 25
  • Number of Positions : 220
  • Number of Rows : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 3-646356-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-646356-0
Board to Board & Mezzanine Connectors 3-646356-0
2MM HM ASY,T-D HDR,10R,220,AP

2MM HM ASY,T-D HDR,10R,220,AP

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-646356-0
Board to Board & Mezzanine Connectors 3-646356-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - 3-646356-0-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
3-646356-0-ND
Hard Metric, Standard 3-646356-0-ND
"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
3-646356-0 - 2Mm Hm Asy,t-D Hdr,10R,220,ap Rohs Compliant Amp - Te Connectivity - 96AC6201 - Newark, An Avnet Company
Chicago, IL, United States
3-646356-0 - 2Mm Hm Asy,t-D Hdr,10R,220,ap Rohs Compliant Amp - Te Connectivity
96AC6201
3-646356-0 - 2Mm Hm Asy,t-D Hdr,10R,220,ap Rohs Compliant Amp - Te Connectivity 96AC6201
3-646356-0 - 2MM HM ASY,T-D HDR,10R,220,AP ROHS COMPLIANT: NO

3-646356-0 - 2MM HM ASY,T-D HDR,10R,220,AP ROHS COMPLIANT: NO

Supplier's Site
2Mm Hm Asy,t-D Hdr,10R,220,ap Amp - Te Connectivity - 28W3587 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Asy,t-D Hdr,10R,220,ap Amp - Te Connectivity
28W3587
2Mm Hm Asy,t-D Hdr,10R,220,ap Amp - Te Connectivity 28W3587
2MM HM ASY,T-D HDR,10R,220,AP

2MM HM ASY,T-D HDR,10R,220,AP

Supplier's Site
2Mm Hm Asy,t-D Hdr,10R,220,ap Amp - Te Connectivity - 88AJ0340 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Asy,t-D Hdr,10R,220,ap Amp - Te Connectivity
88AJ0340
2Mm Hm Asy,t-D Hdr,10R,220,ap Amp - Te Connectivity 88AJ0340
2MM HM ASY,T-D HDR,10R,220,AP

2MM HM ASY,T-D HDR,10R,220,AP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-646356-0 3-646356-0 3-646356-0-ND 96AC6201
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard 3-646356-0 - 2Mm Hm Asy,t-D Hdr,10R,220,ap Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data