"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
04P CST100 SHRD HDR ASSY LF
04P CST100 SHRD HDR ASSY LF
CONN HEADER R/A 4POS 2.54MM
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-644898-4-ND | 3-644898-4 | 18R2479 | 3-644898-4 |
| Product Name | Headers, Male Pins | Connectors Crimp Housings, Commercial, Unreviewed | 04P Cst100 Shrd Hdr Assy Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |