"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
04P CST100 SHRD HDR ASSY LF
CONN HEADER VERT 4POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-644897-4-ND | 18R2475 | 3-644897-4 |
| Product Name | Headers, Male Pins | 04P Cst100 Shrd Hdr Assy Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |